RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.215GHz 20dB 700W CDFM2
Win Source Part Number: 1351391-BLA9H0912LS-
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tray
Standard Package: 20
Voltage - Rated: 106 V
Technology: LDMOS
Frequency: 960MHz ~ 1.215GHz
Current - Test: 100 mA
Gain: 20dB
Voltage - Test: 50 V
Power - Output: 700W
Mounting Type: Chassis Mount
Package / Case: SOT-502E
Supplier Device Package: CDFM2
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Base Product Number: BLA9
RF MOSFET LDMOS 50V CDFM2
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1603-BLA9H0912LS-700GU-ND | 1351391-BLA9H0912LS-700GU | BLA9H0912LS-700GU |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-502E | SOT3 | CDFM2 |