Ampleon RF FETs, MOSFETs BLA9H0912LS-250U

Description
RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.215GHz 22dB 250W SOT502B
Request a Quote Datasheet
Description
RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.215GHz 22dB 250W SOT502B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-BLA9H0912LS-250U-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.215GHz 22dB 250W SOT502B

RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.215GHz 22dB 250W SOT502B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1020473-BLA9H0912LS-250U - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1020473-BLA9H0912LS-250U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1020473-BLA9H0912LS-250U
Win Source Part Number: 1020473-BLA9H0912LS- 250U Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 106 V Frequency: 960MHz ~ 1.215GHz Current - Test: 100 mA Gain: 22dB Transistor Type: LDMOS Voltage - Test: 50 V Power - Output: 250W Package / Case: SOT-502B Supplier Device Package: SOT502B ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4µA HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 1603-BLA9H0912LS-250 U,934960226112 Base Product Number: BLA9

Win Source Part Number: 1020473-BLA9H0912LS-250U
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 106 V
Frequency: 960MHz ~ 1.215GHz
Current - Test: 100 mA
Gain: 22dB
Transistor Type: LDMOS
Voltage - Test: 50 V
Power - Output: 250W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4µA
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-BLA9H0912LS-250U,934960226112
Base Product Number: BLA9

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLA9H0912LS-250U - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLA9H0912LS-250U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLA9H0912LS-250U
RF MOSFET LDMOS 50V SOT502B

RF MOSFET LDMOS 50V SOT502B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF MOSFET Transistors RF Transistors
Product Number 1603-BLA9H0912LS-250U-ND 1020473-BLA9H0912LS-250U BLA9H0912LS-250U
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502B SOT3 SOT502B
Unlock Full Specs
to access all available technical data