Ampleon RF FETs, MOSFETs BLA9H0912LS-250GU

Description
RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.215GHz 22dB 250W CDFM2
Request a Quote Datasheet
Description
RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.215GHz 22dB 250W CDFM2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-BLA9H0912LS-250GU-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.215GHz 22dB 250W CDFM2

RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.215GHz 22dB 250W CDFM2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA9H0912LS-250GU - 864269-BLA9H0912LS-250GU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA9H0912LS-250GU
864269-BLA9H0912LS-250GU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA9H0912LS-250GU 864269-BLA9H0912LS-250GU
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864269-BLA9H0912LS-2 50GU Features: RF Mosfet LDMOS 50 V 100 mA 960MHz ~ 1.215GHz 22dB 250W CDFM2 Package: Tray Package: SOT-502E Family Name: BLA9 Categories: Discrete Semiconductor Products Case / Package: CDFM2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 1603-BLA9H0912LS-250 GU, 934960231112

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864269-BLA9H0912LS-250GU
Features: RF Mosfet LDMOS 50 V 100 mA 960MHz ~ 1.215GHz 22dB 250W CDFM2
Package: Tray
Package: SOT-502E
Family Name: BLA9
Categories: Discrete Semiconductor Products
Case / Package: CDFM2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075
Other Part Number: 1603-BLA9H0912LS-250GU, 934960231112

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLA9H0912LS-250GU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLA9H0912LS-250GU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLA9H0912LS-250GU
RF MOSFET LDMOS 50V CDFM2

RF MOSFET LDMOS 50V CDFM2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 1603-BLA9H0912LS-250GU-ND 864269-BLA9H0912LS-250GU BLA9H0912LS-250GU
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA9H0912LS-250GU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502E SOT3; CDFM2 CDFM2
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF3315S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers