1200W LDMOS power transistor for avionics applications in the 960MHz to 1215MHz frequency range, housed in an earless flanged LDMOST ceramic package (SOT1248C) with a drain-source voltage rating of 106V and a maximum junction temperature of 225°C. The device is internally matched, includes integrated dual-sided ESD protection, and supports VSWR up to 20:1 under pulsed RF conditions at 50V drain voltage. Operates in class-AB with 60% typical drain efficiency and 19dB power gain at 1200W output power. Complies with RoHS requirements.
RF MOSFET LDMOS 50V SOT539B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1603-BLA9H0912LS-1200PGJTR-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SOT-539B |