Win Source Part Number: 1049313-BLA8G1011LS-
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 1.06GHz
Current - Test: 150 mA
Gain: 16.5dB
Transistor Type: LDMOS
Voltage - Test: 32 V
Power - Output: 300W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 934068316112
Base Product Number: BLA8
RF MOSFET LDMOS 32V SOT502B
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1049313-BLA8G1011LS-300U | BLA8G1011LS-300U |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 300 watts |