Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770049-BLA6H0912LS-1
Packaging: Tube
Package: SOT539B
Frequency: 1.03GHz
Current - Test: 200mA
Gain: 15.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 1000W
Family Name: BLA6H0912LS-1000
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539B
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): BLA6H0912LS-1000;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 50V SOT539B
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 770049-BLA6H0912LS-1000U | BLA6H0912LS-1000U |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA6H0912LS-1000U | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 1000 watts |