Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770047-BLA6H0912-500
Packaging: Bulk
Package: SOT634A
Current Rating: 54A
Frequency: 960MHz ~ 1.22GHz
Current - Test: 100mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 50V
Power - Output: 450W
Family Name: BLA6H0912-500
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM2
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): BLA6H0912-500;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 50V SOT634A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 770047-BLA6H0912-500,112 | BLA6H0912-500,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA6H0912-500,112 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 450 watts |