RF FET LDMOS 65V 20DB SOT502C
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770046-BLA6G1011LS-2
Packaging: Tube
Package: SOT-502C
Current Rating: 49A
Frequency: 1.03GHz ~ 1.09GHz
Current - Test: 100mA
Gain: 20dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 200W
Family Name: BLA6G1011LS-200RG
Categories: Discrete Semiconductor Products
Manufacturer Package: LDMOST
Voltage Rating DC: 65V
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RF FET LDMOS 65V 20DB SOT502C
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 568-8531-ND | 770046-BLA6G1011LS-200RG, | 38-BLA6G1011LS-200RG, |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA6G1011LS-200RG, | RF FET LDMOS 65V 20DB SOT502C |
| Package Type | SOT-502C | SOT3 |