Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770045-BLA6G1011L-20
Packaging: Bulk
Package: SOT-502D
Current Rating: 49A
Frequency: 1.03GHz ~ 1.09GHz
Current - Test: 100mA
Gain: 20dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 200W
Family Name: BLA6G1011L-200RG
Categories: Discrete Semiconductor Products
Manufacturer Package: LDMOST
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLA6G1011L-200RG; BLA6G1011L-200RG,112
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 770045-BLA6G1011L-200RG,1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA6G1011L-200RG,1 |
| Output Power | 200 watts |