Ampleon RF FETs, MOSFETs BLA1011-300,112

Description
RF Mosfet LDMOS 32V 150mA 1.03GHz ~ 1.09GHz 16.5dB 300W LDMOST
Request a Quote Datasheet
Description
RF Mosfet LDMOS 32V 150mA 1.03GHz ~ 1.09GHz 16.5dB 300W LDMOST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLA1011-300,112-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLA1011-300,112-ND
RF FETs, MOSFETs BLA1011-300,112-ND
RF Mosfet LDMOS 32V 150mA 1.03GHz ~ 1.09GHz 16.5dB 300W LDMOST

RF Mosfet LDMOS 32V 150mA 1.03GHz ~ 1.09GHz 16.5dB 300W LDMOST

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLA1011-300,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLA1011-300,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLA1011-300,112
RF MOSFET LDMOS 32V LDMOST

RF MOSFET LDMOS 32V LDMOST

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number BLA1011-300,112-ND BLA1011-300,112
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-957A SOT-957A
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details