BLA0912-250 is an N-channel enhancement mode lateral D-MOS transistor for avionics transmitter applications in the 960 MHz to 1215 MHz frequency range, housed in a 2-lead SOT502A flange package with ceramic cap and two mounting holes. The source is connected to the flange, eliminating DC isolators. It handles up to 250 W load power at 36 V drain-source voltage, with a power gain of 13 dB and drain efficiency of 50% under pulsed conditions. Junction temperature rating is 200 °C, and thermal impedance from junction to heatsink is 0.18 K/W. The device withstands a 5:1 VSWR load mismatch under rated conditions. It meets IEC 60134 for absolute maximum ratings.
BLA0912-250 - N-Channel LDMOS Avionics LDMOS Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | BLA0912-250 |
| Polarity | N-Channel |