Win Source Part Number: 1089167-ART700FHU
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 177 V
Frequency: 1MHz ~ 450MHz
Current - Test: 25 mA
Gain: 28.6dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 55 V
Power - Output: 700W
Package / Case: SOT-1214A
Supplier Device Package: SOT1214A
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 1603-ART700FHU,93496
Base Product Number: ART700
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Power LDMOS transistor Product overview: ART700FHU from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ART700FHU can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS (Dual), Common Source 55V 25mA 1MHz ~ 450MHz 28.6dB 700W SOT1214A
RF MOSFET LDMOS 55V SOT1214A
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1089167-ART700FHU | ART700FHU | 285-ART700FHU | 1603-ART700FHU-ND | ART700FHU | ART700FHU |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF Power Transistor | MOSFET Transistor | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 700 watts | |||||
| Power Gain | 28.6 dB | 28.6 dB | 28.6 dB | |||
| Operating Frequency | 1 to 450 MHz | 1 to 450 MHz | 1 to 450 MHz | |||
| Package Type | SOT3 | SOT-1214A | SOT-1214A | SOT1214A |