Trans RF MOSFET N-CH 200V 5-Pin SOT-539AN Tray Product overview: ART2K0FEU from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ART2K0FEU can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Mosfet LDMOS (Dual), Common Source 65V 100mA 400MHz 28.9dB 2000W SOT539A
RF MOSFET LDMOS 65V SOT539A
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | RF Transistors |
| Product Number | 285-ART2K0FEU | ART2K0FEU | 1603-ART2K0FEU-ND | ART2K0FEU |
| Product Name | 200V MOSFET Transistor | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 200 volts | |||
| TJ | -65 C (-85 F) | |||
| Power Gain | 28.4 dB |