Amphenol Corporation Analog and Digital Output ZTP-115

Description
Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C
Request a Quote Datasheet
Description
Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 235-1346-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
235-1346-ND
Analog and Digital Output 235-1346-ND
Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C

Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 2104382P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2104382P
Temperature & Humidity Sensor ICs 2104382P
TO-5 package,FOV 55Deg

TO-5 package,FOV 55Deg

Supplier's Site
Temperature & Humidity Sensor ICs - 2104382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2104382
Temperature & Humidity Sensor ICs 2104382
TO-5 package,FOV 55Deg

TO-5 package,FOV 55Deg

Supplier's Site
Temperature & Humidity Sensor ICs - 2104381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2104381
Temperature & Humidity Sensor ICs 2104381
TO-5 package,FOV 55Deg

TO-5 package,FOV 55Deg

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-115 - 044139-ZTP-115 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-115
044139-ZTP-115
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-115 044139-ZTP-115
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 044139-ZTP-115 Packaging: Bulk Mounting: Board Mount Output Type: Analog Voltage Sensor Type: Analog, Infrared (IR) Sensing Temperature - Local: -20°C to 100°C Sensing Temperature - Remote: -40°C to 145°C (IR) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: Module Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 044139-ZTP-115
Packaging: Bulk
Mounting: Board Mount
Output Type: Analog Voltage
Sensor Type: Analog, Infrared (IR)
Sensing Temperature - Local: -20°C to 100°C
Sensing Temperature - Remote: -40°C to 145°C (IR)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 100°C
Case / Package: Module
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ZTP-115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ZTP-115
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ZTP-115
SENSOR ANALOG -20C-100C TO205AA

SENSOR ANALOG -20C-100C TO205AA

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 235-1346-ND 2104382P 044139-ZTP-115 ZTP-115
Product Name Analog and Digital Output Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-115 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-205AA, TO-5-4 Metal Can Variant TO-5 Module
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1212LLHLT-T - 076662-A1212LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details