ANYTEK Technology Corporation Ltd. Terminal Block, Barrier, 4Pos, 300A/660V; No. Of Rows Amphenol Anytek ZTC300040000G

Description
TERMINAL BLOCK, BARRIER, 4POS, 300A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:55mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZTC Series
Description
TERMINAL BLOCK, BARRIER, 4POS, 300A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:55mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZTC Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 300A/660V; No. Of Rows Amphenol Anytek - 37AK5313 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 300A/660V; No. Of Rows Amphenol Anytek
37AK5313
Terminal Block, Barrier, 4Pos, 300A/660V; No. Of Rows Amphenol Anytek 37AK5313
TERMINAL BLOCK, BARRIER, 4POS, 300A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:55mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZTC Series

TERMINAL BLOCK, BARRIER, 4POS, 300A/660V; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:55mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZTC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5313
Product Name Terminal Block, Barrier, 4Pos, 300A/660V; No. Of Rows Amphenol Anytek
Voltage Rating 660 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.912 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double potential terminal block - 2000-2141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details