ANYTEK Technology Corporation Ltd. Terminal Block, Barrier, 4Pos, 200A/660V; No. Of Rows Amphenol Anytek ZTC200040000G

Description
TERMINAL BLOCK, BARRIER, 4POS, 200A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:44mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZTC Series
Description
TERMINAL BLOCK, BARRIER, 4POS, 200A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:44mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZTC Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 200A/660V; No. Of Rows Amphenol Anytek - 37AK5310 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 200A/660V; No. Of Rows Amphenol Anytek
37AK5310
Terminal Block, Barrier, 4Pos, 200A/660V; No. Of Rows Amphenol Anytek 37AK5310
TERMINAL BLOCK, BARRIER, 4POS, 200A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:44mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZTC Series

TERMINAL BLOCK, BARRIER, 4POS, 200A/660V; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:44mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZTC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5310
Product Name Terminal Block, Barrier, 4Pos, 200A/660V; No. Of Rows Amphenol Anytek
Voltage Rating 660 volts
Unlock Full Specs
to access all available technical data