ANYTEK Technology Corporation Ltd. Terminal Block, Barrier, 2Pos, 200A/660V; No. Of Rows Amphenol Anytek ZTC200020000G

Description
TERMINAL BLOCK, BARRIER, 2POS, 200A/660V; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:44mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZTC Series
Description
TERMINAL BLOCK, BARRIER, 2POS, 200A/660V; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:44mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZTC Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2Pos, 200A/660V; No. Of Rows Amphenol Anytek - 37AK5308 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 200A/660V; No. Of Rows Amphenol Anytek
37AK5308
Terminal Block, Barrier, 2Pos, 200A/660V; No. Of Rows Amphenol Anytek 37AK5308
TERMINAL BLOCK, BARRIER, 2POS, 200A/660V; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:44mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZTC Series

TERMINAL BLOCK, BARRIER, 2POS, 200A/660V; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:44mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZTC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5308
Product Name Terminal Block, Barrier, 2Pos, 200A/660V; No. Of Rows Amphenol Anytek
Voltage Rating 660 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2205.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details