ANYTEK Technology Corporation Ltd. Terminal Block, Barrier, 2Pos, 100A/660V; No. Of Rows Amphenol Anytek ZTC100020000G

Description
TERMINAL BLOCK, BARRIER, 2POS, 100A/660V; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:34mm; Rated Current:100A; Rated Voltage:660V; Product Range:ZTC Series
Description
TERMINAL BLOCK, BARRIER, 2POS, 100A/660V; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:34mm; Rated Current:100A; Rated Voltage:660V; Product Range:ZTC Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2Pos, 100A/660V; No. Of Rows Amphenol Anytek - 37AK5305 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 100A/660V; No. Of Rows Amphenol Anytek
37AK5305
Terminal Block, Barrier, 2Pos, 100A/660V; No. Of Rows Amphenol Anytek 37AK5305
TERMINAL BLOCK, BARRIER, 2POS, 100A/660V; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:34mm; Rated Current:100A; Rated Voltage:660V; Product Range:ZTC Series

TERMINAL BLOCK, BARRIER, 2POS, 100A/660V; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:34mm; Rated Current:100A; Rated Voltage:660V; Product Range:ZTC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5305
Product Name Terminal Block, Barrier, 2Pos, 100A/660V; No. Of Rows Amphenol Anytek
Voltage Rating 660 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.307 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2208/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers