ANYTEK Technology Corporation Ltd. Terminal Block, Barrier, 4Pos, 60A/660V; No. Of Rows Amphenol Anytek ZTC060040000G

Description
TERMINAL BLOCK, BARRIER, 4POS, 60A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:28.5mm; Rated Current:60A; Rated Voltage:660V; Product Range:ZTC Series
Description
TERMINAL BLOCK, BARRIER, 4POS, 60A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:28.5mm; Rated Current:60A; Rated Voltage:660V; Product Range:ZTC Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 60A/660V; No. Of Rows Amphenol Anytek - 37AK5304 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 60A/660V; No. Of Rows Amphenol Anytek
37AK5304
Terminal Block, Barrier, 4Pos, 60A/660V; No. Of Rows Amphenol Anytek 37AK5304
TERMINAL BLOCK, BARRIER, 4POS, 60A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:28.5mm; Rated Current:60A; Rated Voltage:660V; Product Range:ZTC Series

TERMINAL BLOCK, BARRIER, 4POS, 60A/660V; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:28.5mm; Rated Current:60A; Rated Voltage:660V; Product Range:ZTC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5304
Product Name Terminal Block, Barrier, 4Pos, 60A/660V; No. Of Rows Amphenol Anytek
Voltage Rating 660 volts
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details