Amphenol Corporation Automotive Electronic Connector ZREP-C20-40PR

Description
Conn Circular PIN 4 POS Solder ST Panel Mount 4 Terminal 1 Port Automotive Product overview: ZREP-C20-40PR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-ZREP-C20-40PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Circular PIN 4 POS Solder ST Panel Mount 4 Terminal 1 Port Automotive Product overview: ZREP-C20-40PR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-ZREP-C20-40PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Electronic Connector - 378-ZREP-C20-40PR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Electronic Connector
378-ZREP-C20-40PR
Automotive Electronic Connector 378-ZREP-C20-40PR
Conn Circular PIN 4 POS Solder ST Panel Mount 4 Terminal 1 Port Automotive Product overview: ZREP-C20-40PR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-ZREP-C20-40PR can be used for catalog matching and distributor lookup.

Conn Circular PIN 4 POS Solder ST Panel Mount 4 Terminal 1 Port Automotive Product overview: ZREP-C20-40PR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-ZREP-C20-40PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - ZREP-C20-40PR - 1035196-ZREP-C20-40PR - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - ZREP-C20-40PR
1035196-ZREP-C20-40PR
Circular Connectors - ZREP-C20-40PR 1035196-ZREP-C20-40PR
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035196-ZREP-C20-40P R Connector Type: Circular Termination: Solder Contact Material: Copper Number of Contacts: 4 Gender: Receptacle Contact Plating: Silver Body Material: Aluminium Categories: Circular Connectors Alternative Parts (Cross-Reference): 206036-2; 52207-1033; 52207-0433; 52207-0833; C091 31D006 100 2; MS3102A10SL-4P; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Contact Style: Pin

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035196-ZREP-C20-40PR
Connector Type: Circular
Termination: Solder
Contact Material: Copper
Number of Contacts: 4
Gender: Receptacle
Contact Plating: Silver
Body Material: Aluminium
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 206036-2; 52207-1033; 52207-0433; 52207-0833; C091 31D006 100 2; MS3102A10SL-4P;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Contact Style: Pin

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 378-ZREP-C20-40PR 1035196-ZREP-C20-40PR
Product Name Automotive Electronic Connector Circular Connectors - ZREP-C20-40PR
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details