Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979630-ZRED-2016-322
Number of Contacts: 4
Gender: Male
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Contact Style: Pin
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979630-ZRED-2016-322PN |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZRED-2016-322PN |