Amphenol Corporation Automotive Electronic Connector ZRCP-20-313SN

Description
Conn Circular SKT 68 POS Crimp ST Panel Mount 68 Terminal 1 Port Automotive Product overview: ZRCP-20-313SN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZRCP-20-313SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Circular SKT 68 POS Crimp ST Panel Mount 68 Terminal 1 Port Automotive Product overview: ZRCP-20-313SN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZRCP-20-313SN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2005-ZRCP-20-313SN
Automotive Electronic Connector 2005-ZRCP-20-313SN
Conn Circular SKT 68 POS Crimp ST Panel Mount 68 Terminal 1 Port Automotive Product overview: ZRCP-20-313SN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZRCP-20-313SN can be used for catalog matching and distributor lookup.

Conn Circular SKT 68 POS Crimp ST Panel Mount 68 Terminal 1 Port Automotive Product overview: ZRCP-20-313SN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZRCP-20-313SN can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - ZRCP-20-313SN - 1001472-ZRCP-20-313SN - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - ZRCP-20-313SN
1001472-ZRCP-20-313SN
Circular Connectors - ZRCP-20-313SN 1001472-ZRCP-20-313SN
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001472-ZRCP-20-313S N Number of Contacts: 68 Gender: Female Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Contact Style: Socket

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001472-ZRCP-20-313SN
Number of Contacts: 68
Gender: Female
Categories: Circular Connectors
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Contact Style: Socket

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2005-ZRCP-20-313SN 1001472-ZRCP-20-313SN
Product Name Automotive Electronic Connector Circular Connectors - ZRCP-20-313SN
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details