Amphenol Corporation Circular Connectors - ZPLT-416-26P ZPLT-416-26P

Description
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008281-ZPLT-416-26P Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008281-ZPLT-416-26P Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - ZPLT-416-26P - 1008281-ZPLT-416-26P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - ZPLT-416-26P
1008281-ZPLT-416-26P
Circular Connectors - ZPLT-416-26P 1008281-ZPLT-416-26P
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008281-ZPLT-416-26P Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Amphenol Industrial Operations
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008281-ZPLT-416-26P
Categories: Circular Connectors
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
Electronic Connector
2005-ZPLT-416-26P
Electronic Connector 2005-ZPLT-416-26P
Star-Line Series Circular Connector Plug 4 Position Pin Contact Cable Mount Product overview: ZPLT-416-26P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZPLT-416-26P can be used for catalog matching and distributor lookup.

Star-Line Series Circular Connector Plug 4 Position Pin Contact Cable Mount Product overview: ZPLT-416-26P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZPLT-416-26P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1008281-ZPLT-416-26P 2005-ZPLT-416-26P
Product Name Circular Connectors - ZPLT-416-26P Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details