Amphenol Corporation Circular Connectors - ZPLD-3020-313PN ZPLD-3020-313PN

Description
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227263-ZPLD-3020-31 3PN Number of Contacts: 68 Gender: Male Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Contact Style: Pin
Request a Quote
Description
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227263-ZPLD-3020-31 3PN Number of Contacts: 68 Gender: Male Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Contact Style: Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - ZPLD-3020-313PN - 1227263-ZPLD-3020-313PN - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - ZPLD-3020-313PN
1227263-ZPLD-3020-313PN
Circular Connectors - ZPLD-3020-313PN 1227263-ZPLD-3020-313PN
Manufacturer: Amphenol Industrial Operations Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227263-ZPLD-3020-31 3PN Number of Contacts: 68 Gender: Male Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Contact Style: Pin

Manufacturer: Amphenol Industrial Operations
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227263-ZPLD-3020-313PN
Number of Contacts: 68
Gender: Male
Categories: Circular Connectors
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Contact Style: Pin

Buy Now
Singapore, Singapore
Electronic Connector
2005-ZPLD-3020-313PN
Electronic Connector 2005-ZPLD-3020-313PN
Star-Line Series Circular Connector Plug 68 Position Pin Contact Cable Mount Product overview: ZPLD-3020-313PN from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZPLD-3020-313PN can be used for catalog matching and distributor lookup.

Star-Line Series Circular Connector Plug 68 Position Pin Contact Cable Mount Product overview: ZPLD-3020-313PN from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-ZPLD-3020-313PN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1227263-ZPLD-3020-313PN 2005-ZPLD-3020-313PN
Product Name Circular Connectors - ZPLD-3020-313PN Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details