ANYTEK Technology Corporation Ltd. Terminal Block, Barrier, 4Pos, 300A/660V; No. Of Rows Amphenol Anytek ZBC300040000G

Description
TERMINAL BLOCK, BARRIER, 4POS, 300A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:42.2mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZBC Series
Description
TERMINAL BLOCK, BARRIER, 4POS, 300A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:42.2mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZBC Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 300A/660V; No. Of Rows Amphenol Anytek - 37AK5302 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 300A/660V; No. Of Rows Amphenol Anytek
37AK5302
Terminal Block, Barrier, 4Pos, 300A/660V; No. Of Rows Amphenol Anytek 37AK5302
TERMINAL BLOCK, BARRIER, 4POS, 300A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:42.2mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZBC Series

TERMINAL BLOCK, BARRIER, 4POS, 300A/660V; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:42.2mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZBC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5302
Product Name Terminal Block, Barrier, 4Pos, 300A/660V; No. Of Rows Amphenol Anytek
Voltage Rating 660 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Double Turret Terminal Board - 15431 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 5
Body Material Phenolic, XP
View Details
Tab Terminals - HP-T4003-1L - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details