ANYTEK Technology Corporation Ltd. Terminal Block, Barrier, 3Pos, 300A/660V; No. Of Rows Amphenol Anytek ZBC300030000G

Description
TERMINAL BLOCK, BARRIER, 3POS, 300A/660V; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:42.2mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZBC Series
Description
TERMINAL BLOCK, BARRIER, 3POS, 300A/660V; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:42.2mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZBC Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3Pos, 300A/660V; No. Of Rows Amphenol Anytek - 37AK5301 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 300A/660V; No. Of Rows Amphenol Anytek
37AK5301
Terminal Block, Barrier, 3Pos, 300A/660V; No. Of Rows Amphenol Anytek 37AK5301
TERMINAL BLOCK, BARRIER, 3POS, 300A/660V; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:42.2mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZBC Series

TERMINAL BLOCK, BARRIER, 3POS, 300A/660V; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:42.2mm; Rated Current:300A; Rated Voltage:660V; Product Range:ZBC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5301
Product Name Terminal Block, Barrier, 3Pos, 300A/660V; No. Of Rows Amphenol Anytek
Voltage Rating 660 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Sensor terminal block - 2000-5410/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers