ANYTEK Technology Corporation Ltd. Terminal Block, Barrier, 4Pos, 200A/660V; No. Of Rows Amphenol Anytek ZBC200040000G

Description
TERMINAL BLOCK, BARRIER, 4POS, 200A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35.8mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZBC Series
Description
TERMINAL BLOCK, BARRIER, 4POS, 200A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35.8mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZBC Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 200A/660V; No. Of Rows Amphenol Anytek - 37AK5299 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 200A/660V; No. Of Rows Amphenol Anytek
37AK5299
Terminal Block, Barrier, 4Pos, 200A/660V; No. Of Rows Amphenol Anytek 37AK5299
TERMINAL BLOCK, BARRIER, 4POS, 200A/660V; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35.8mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZBC Series

TERMINAL BLOCK, BARRIER, 4POS, 200A/660V; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35.8mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZBC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5299
Product Name Terminal Block, Barrier, 4Pos, 200A/660V; No. Of Rows Amphenol Anytek
Voltage Rating 660 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2000-3233 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details