ANYTEK Technology Corporation Ltd. Terminal Block, Barrier, 3Pos, 200A/660V; No. Of Rows Amphenol Anytek ZBC200030000G

Description
TERMINAL BLOCK, BARRIER, 3POS, 200A/660V; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35.8mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZBC Series
Description
TERMINAL BLOCK, BARRIER, 3POS, 200A/660V; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35.8mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZBC Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3Pos, 200A/660V; No. Of Rows Amphenol Anytek - 37AK5298 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 200A/660V; No. Of Rows Amphenol Anytek
37AK5298
Terminal Block, Barrier, 3Pos, 200A/660V; No. Of Rows Amphenol Anytek 37AK5298
TERMINAL BLOCK, BARRIER, 3POS, 200A/660V; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35.8mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZBC Series

TERMINAL BLOCK, BARRIER, 3POS, 200A/660V; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35.8mm; Rated Current:200A; Rated Voltage:660V; Product Range:ZBC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5298
Product Name Terminal Block, Barrier, 3Pos, 200A/660V; No. Of Rows Amphenol Anytek
Voltage Rating 660 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Terminal Blk/Strip Wiring Dev - 215347639 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 3
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers