ANYTEK Technology Corporation Ltd. Terminal Block, Barrier, 5Pos, 60A/660V; No. Of Rows Amphenol Anytek ZBC060050000G

Description
TERMINAL BLOCK, BARRIER, 5POS, 60A/660V; No. of Rows:2 Row; No. of Positions:5Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:20.6mm; Rated Current:60A; Rated Voltage:660V; Product Range:ZBC Series
Description
TERMINAL BLOCK, BARRIER, 5POS, 60A/660V; No. of Rows:2 Row; No. of Positions:5Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:20.6mm; Rated Current:60A; Rated Voltage:660V; Product Range:ZBC Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 5Pos, 60A/660V; No. Of Rows Amphenol Anytek - 37AK5296 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5Pos, 60A/660V; No. Of Rows Amphenol Anytek
37AK5296
Terminal Block, Barrier, 5Pos, 60A/660V; No. Of Rows Amphenol Anytek 37AK5296
TERMINAL BLOCK, BARRIER, 5POS, 60A/660V; No. of Rows:2 Row; No. of Positions:5Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:20.6mm; Rated Current:60A; Rated Voltage:660V; Product Range:ZBC Series

TERMINAL BLOCK, BARRIER, 5POS, 60A/660V; No. of Rows:2 Row; No. of Positions:5Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:20.6mm; Rated Current:60A; Rated Voltage:660V; Product Range:ZBC Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5296
Product Name Terminal Block, Barrier, 5Pos, 60A/660V; No. Of Rows Amphenol Anytek
Voltage Rating 660 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.252I/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Sensor supply terminal block - 2000-5457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details