CONN BOTTOM 20POS 1.8MM R/A
CONN BOTTOM 20POS 1.8MM R/A
Z CONN., N SHLD, B, P 1.8, F ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-ZB-20BFRS-BA0001TR-ND | 24AK5568 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Z Conn., N Shld, B, P 1.8, F Rohs Compliant Amphenol Ltw |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 120 volts |