Amphenol LTW FFC, FPC (Flat Flexible) Connector Assemblies ZA-AANMAN-BN0001

Description
Position FFC, FPC Connector Plug Free Hanging (In-Line)
Request a Quote Datasheet
Description
Position FFC, FPC Connector Plug Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 1754-ZA-AANMAN-BN0001-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
1754-ZA-AANMAN-BN0001-ND
FFC, FPC (Flat Flexible) Connector Assemblies 1754-ZA-AANMAN-BN0001-ND
Position FFC, FPC Connector Plug Free Hanging (In-Line)

Position FFC, FPC Connector Plug Free Hanging (In-Line)

Buy Now Datasheet
Conn, Ffc/fpc, Plug, 2Row, 1.8Mm; Pitch Spacing Amphenol Ltw - 23AJ4908 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Plug, 2Row, 1.8Mm; Pitch Spacing Amphenol Ltw
23AJ4908
Conn, Ffc/fpc, Plug, 2Row, 1.8Mm; Pitch Spacing Amphenol Ltw 23AJ4908
CONN, FFC/FPC, PLUG, 2ROW, 1.8MM; Pitch Spacing:1.8mm; No. of Contacts:40Contacts; Gender:Plug; Product Range:Z-Connect Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.35mmRoHS Compliant: Yes

CONN, FFC/FPC, PLUG, 2ROW, 1.8MM; Pitch Spacing:1.8mm; No. of Contacts:40Contacts; Gender:Plug; Product Range:Z-Connect Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:0.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-ZA-AANMAN-BN0001-ND 23AJ4908
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc/fpc, Plug, 2Row, 1.8Mm; Pitch Spacing Amphenol Ltw
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers