Amphenol LTW FFC, FPC (Flat Flexible) Connector Assemblies ZA-20BFRS-BA0001

Description
"20 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"20 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 1754-ZA-20BFRS-BA0001TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
1754-ZA-20BFRS-BA0001TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 1754-ZA-20BFRS-BA0001TR-ND
"20 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle"

"20 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 1754-ZA-20BFRS-BA0001CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
1754-ZA-20BFRS-BA0001CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 1754-ZA-20BFRS-BA0001CT-ND
"20 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle"

"20 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm; Pitch Spacing Amphenol Ltw - 23AJ4916 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm; Pitch Spacing Amphenol Ltw
23AJ4916
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm; Pitch Spacing Amphenol Ltw 23AJ4916
CONN, FFC/FPC, 20POS, 1ROW, 1.8MM; Pitch Spacing:1.8mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Z-Connect Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FFC/FPC, 20POS, 1ROW, 1.8MM; Pitch Spacing:1.8mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Z-Connect Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm Rohs Compliant Amphenol Ltw - 37AJ1565 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm Rohs Compliant Amphenol Ltw
37AJ1565
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm Rohs Compliant Amphenol Ltw 37AJ1565
CONN, FFC/FPC, 20POS, 1ROW, 1.8MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 20POS, 1ROW, 1.8MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm Rohs Compliant Amphenol Ltw - 37AJ1566 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm Rohs Compliant Amphenol Ltw
37AJ1566
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm Rohs Compliant Amphenol Ltw 37AJ1566
CONN, FFC/FPC, 20POS, 1ROW, 1.8MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 20POS, 1ROW, 1.8MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm; Pitch Spacing Amphenol Ltw - 23AJ4917 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm; Pitch Spacing Amphenol Ltw
23AJ4917
Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm; Pitch Spacing Amphenol Ltw 23AJ4917
CONN, FFC/FPC, 20POS, 1ROW, 1.8MM; Pitch Spacing:1.8mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Z-Connect Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FFC/FPC, 20POS, 1ROW, 1.8MM; Pitch Spacing:1.8mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:Z-Connect Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1754-ZA-20BFRS-BA0001TR-ND 23AJ4916 37AJ1565
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm; Pitch Spacing Amphenol Ltw Conn, Ffc/fpc, 20Pos, 1Row, 1.8Mm Rohs Compliant Amphenol Ltw
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 120 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1121962 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11002000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Strip Connector Standards - Type Surface Mount - A24001-020 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details