"18 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle"
"18 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle"
"18 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle"
CONN, FFC/FPC, 18POS, 1ROW, 1.8MM ROHS COMPLIANT: YES
CONN, FFC/FPC, 18POS, 1ROW, 1.8MM; Pitch Spacing:1.8mm; No. of Contacts:18Contacts;
CONN, FFC/FPC, 18POS, 1ROW, 1.8MM; Pitch Spacing:1.8mm; No. of Contacts:18Contacts;
CONN, FFC/FPC, 18POS, 1ROW, 1.8MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-ZA-18BFRS-BA0001CT-ND | 37AJ1563 | 23AJ4914 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, 18Pos, 1Row, 1.8Mm Rohs Compliant Amphenol Ltw | Conn, Ffc/fpc, 18Pos, 1Row, 1.8Mm; Pitch Spacing Amphenol Ltw |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 120 volts | ||
| Current Rating | 1.0 amps |