Amphenol Corporation Ptc Thermistor, 1.1Kohm; Thermistor Type Amphenol Advanced Sensors YS4020

Description
PTC THERMISTOR, 1.1KOHM; THERMISTOR TYPE:PTC; RESISTANCE:1.1KOHM; THERMISTOR TOLERANCE:-20% TO +20%; BETA VALUE (K):-; THERMISTOR CASE STYLE:RADIAL LEADED; NO. OF PINS:2; OPERATING TEMPERATURE MIN:-20°C ROHS COMPLIANT: YES
Datasheet
Description
PTC THERMISTOR, 1.1KOHM; THERMISTOR TYPE:PTC; RESISTANCE:1.1KOHM; THERMISTOR TOLERANCE:-20% TO +20%; BETA VALUE (K):-; THERMISTOR CASE STYLE:RADIAL LEADED; NO. OF PINS:2; OPERATING TEMPERATURE MIN:-20°C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 1.1Kohm; Thermistor Type Amphenol Advanced Sensors - 92C1837 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 1.1Kohm; Thermistor Type Amphenol Advanced Sensors
92C1837
Ptc Thermistor, 1.1Kohm; Thermistor Type Amphenol Advanced Sensors 92C1837
PTC THERMISTOR, 1.1KOHM; THERMISTOR TYPE:PTC; RESISTANCE:1.1KOHM; THERMISTOR TOLERANCE:-20% TO +20%; BETA VALUE (K):-; THERMISTOR CASE STYLE:RADIAL LEADED; NO. OF PINS:2; OPERATING TEMPERATURE MIN:-20°C ROHS COMPLIANT: YES

PTC THERMISTOR, 1.1KOHM; THERMISTOR TYPE:PTC; RESISTANCE:1.1KOHM; THERMISTOR TOLERANCE:-20% TO +20%; BETA VALUE (K):-; THERMISTOR CASE STYLE:RADIAL LEADED; NO. OF PINS:2; OPERATING TEMPERATURE MIN:-20°C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 92C1837
Product Name Ptc Thermistor, 1.1Kohm; Thermistor Type Amphenol Advanced Sensors
Temperature Range -20 to ? C (-4 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
Discrete NTC - 11031152-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
Length 2.56 inch (65 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details