Amphenol Corporation Ptc Thermistor, 600 Ohm, Through Hole; Zero Power Resistance At 25°C Amphenol Advanced Sensors YQS8120

Description
PTC THERMISTOR, 600 OHM, THROUGH HOLE; Zero Power Resistance at 25°C:600ohm; Thermistor Mounting:Through Hole; Product Range:YP Series; Operating Voltage Max:420V; Applications:Over Current, Over Temperature & Over Voltage Protection
Datasheet
Description
PTC THERMISTOR, 600 OHM, THROUGH HOLE; Zero Power Resistance at 25°C:600ohm; Thermistor Mounting:Through Hole; Product Range:YP Series; Operating Voltage Max:420V; Applications:Over Current, Over Temperature & Over Voltage Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 600 Ohm, Through Hole; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 47X1642 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 600 Ohm, Through Hole; Zero Power Resistance At 25°C Amphenol Advanced Sensors
47X1642
Ptc Thermistor, 600 Ohm, Through Hole; Zero Power Resistance At 25°C Amphenol Advanced Sensors 47X1642
PTC THERMISTOR, 600 OHM, THROUGH HOLE; Zero Power Resistance at 25°C:600ohm; Thermistor Mounting:Through Hole; Product Range:YP Series; Operating Voltage Max:420V; Applications:Over Current, Over Temperature & Over Voltage Protection

PTC THERMISTOR, 600 OHM, THROUGH HOLE; Zero Power Resistance at 25°C:600ohm; Thermistor Mounting:Through Hole; Product Range:YP Series; Operating Voltage Max:420V; Applications:Over Current, Over Temperature & Over Voltage Protection

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 47X1642
Product Name Ptc Thermistor, 600 Ohm, Through Hole; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Resistance (@25°C) 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 467614P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
View Details