Amphenol Corporation Thermistor, Ptc, 265Vac, 20 Ohm Rohs Compliant Amphenol Advanced Sensors YQS8065

Description
THERMISTOR, PTC, 265VAC, 20 OHM ROHS COMPLIANT: YES
Datasheet
Description
THERMISTOR, PTC, 265VAC, 20 OHM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 265Vac, 20 Ohm Rohs Compliant Amphenol Advanced Sensors - 66AJ9102 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 265Vac, 20 Ohm Rohs Compliant Amphenol Advanced Sensors
66AJ9102
Thermistor, Ptc, 265Vac, 20 Ohm Rohs Compliant Amphenol Advanced Sensors 66AJ9102
THERMISTOR, PTC, 265VAC, 20 OHM ROHS COMPLIANT: YES

THERMISTOR, PTC, 265VAC, 20 OHM ROHS COMPLIANT: YES

Supplier's Site
Ptc Thermistor, 20R, 265Vac, Th; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 24T9649 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 20R, 265Vac, Th; Zero Power Resistance At 25°C Amphenol Advanced Sensors
24T9649
Ptc Thermistor, 20R, 265Vac, Th; Zero Power Resistance At 25°C Amphenol Advanced Sensors 24T9649
PTC THERMISTOR, 20R, 265VAC, TH; Zero Power Resistance at 25°C:20ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection

PTC THERMISTOR, 20R, 265VAC, TH; Zero Power Resistance at 25°C:20ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 66AJ9102 24T9649
Product Name Thermistor, Ptc, 265Vac, 20 Ohm Rohs Compliant Amphenol Advanced Sensors Ptc Thermistor, 20R, 265Vac, Th; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Resistance (@25°C) 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
Thermistor ICs - 1839291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
Thermistors - 1624346-2 - TE Connectivity
Specs
Resistance (@25°C) 150000 ohms
View Details