Amphenol Corporation Ptc Thermistor, 100 Ohm, Through Hole; Zero Power Resistance At 25°C Amphenol Advanced Sensors YQS6054

Description
PTC THERMISTOR, 100 OHM, THROUGH HOLE; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:YQ Series; Operating Voltage Max:30VDC; Applications:Current Limiting Protection
Datasheet
Description
PTC THERMISTOR, 100 OHM, THROUGH HOLE; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:YQ Series; Operating Voltage Max:30VDC; Applications:Current Limiting Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 100 Ohm, Through Hole; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 24T9648 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 100 Ohm, Through Hole; Zero Power Resistance At 25°C Amphenol Advanced Sensors
24T9648
Ptc Thermistor, 100 Ohm, Through Hole; Zero Power Resistance At 25°C Amphenol Advanced Sensors 24T9648
PTC THERMISTOR, 100 OHM, THROUGH HOLE; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:YQ Series; Operating Voltage Max:30VDC; Applications:Current Limiting Protection

PTC THERMISTOR, 100 OHM, THROUGH HOLE; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:YQ Series; Operating Voltage Max:30VDC; Applications:Current Limiting Protection

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24T9648
Product Name Ptc Thermistor, 100 Ohm, Through Hole; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Resistance (@25°C) 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1670254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 50 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details