Amphenol Corporation Ptc Thermistor, 5K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors YQS5934PTO

Description
PTC THERMISTOR, 5K, RADIAL LEADED; Zero Power Resistance at 25°C:5kohm; Thermistor Mounting:Through Hole; Product Range:PTO Series; Operating Voltage Max:480V; Operating Temperature Min:10°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 5K, RADIAL LEADED; Zero Power Resistance at 25°C:5kohm; Thermistor Mounting:Through Hole; Product Range:PTO Series; Operating Voltage Max:480V; Operating Temperature Min:10°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 5K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 24T9647 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 5K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
24T9647
Ptc Thermistor, 5K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 24T9647
PTC THERMISTOR, 5K, RADIAL LEADED; Zero Power Resistance at 25°C:5kohm; Thermistor Mounting:Through Hole; Product Range:PTO Series; Operating Voltage Max:480V; Operating Temperature Min:10°C; Operating Temperature Max:55°C RoHS Compliant: Yes

PTC THERMISTOR, 5K, RADIAL LEADED; Zero Power Resistance at 25°C:5kohm; Thermistor Mounting:Through Hole; Product Range:PTO Series; Operating Voltage Max:480V; Operating Temperature Min:10°C; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Thermistor, 5Kohm, Through Hole Rohs Compliant Amphenol Advanced Sensors - 90AJ7173 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 5Kohm, Through Hole Rohs Compliant Amphenol Advanced Sensors
90AJ7173
Ptc Thermistor, 5Kohm, Through Hole Rohs Compliant Amphenol Advanced Sensors 90AJ7173
PTC THERMISTOR, 5KOHM, THROUGH HOLE ROHS COMPLIANT: YES

PTC THERMISTOR, 5KOHM, THROUGH HOLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 24T9647 90AJ7173
Product Name Ptc Thermistor, 5K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors Ptc Thermistor, 5Kohm, Through Hole Rohs Compliant Amphenol Advanced Sensors
Temperature Range 10 to 55 C (50 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC Thermistors - 11031947-00 - TE Connectivity
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
View Details
Thermistor ICs - 1678265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details