Amphenol Corporation Ptc Thermistor, 50 Ohm; Zero Power Resistance At 25°C Amphenol Advanced Sensors YQS5868PTF

Description
PTC THERMISTOR, 50 OHM; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:Through Hole; Product Range:YQ Series; Operating Voltage Max:120V; Applications:Current Limiting Protection; Operating Temperature Min:10°C RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 50 OHM; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:Through Hole; Product Range:YQ Series; Operating Voltage Max:120V; Applications:Current Limiting Protection; Operating Temperature Min:10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 50 Ohm; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 24T9640 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 50 Ohm; Zero Power Resistance At 25°C Amphenol Advanced Sensors
24T9640
Ptc Thermistor, 50 Ohm; Zero Power Resistance At 25°C Amphenol Advanced Sensors 24T9640
PTC THERMISTOR, 50 OHM; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:Through Hole; Product Range:YQ Series; Operating Voltage Max:120V; Applications:Current Limiting Protection; Operating Temperature Min:10°C RoHS Compliant: Yes

PTC THERMISTOR, 50 OHM; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:Through Hole; Product Range:YQ Series; Operating Voltage Max:120V; Applications:Current Limiting Protection; Operating Temperature Min:10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24T9640
Product Name Ptc Thermistor, 50 Ohm; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Temperature Range 10 to ? C (50 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2161438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details