Amphenol Corporation 30V 120MA Circuit Protection Fuse YPAL0013N

Description
PTC RESET FUSE 30V 120MA RADIAL Product overview: YPAL0013N from Amphenol Thermometrics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-YPAL0013N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 120MA RADIAL Product overview: YPAL0013N from Amphenol Thermometrics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-YPAL0013N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 120MA Circuit Protection Fuse
150-YPAL0013N
30V 120MA Circuit Protection Fuse 150-YPAL0013N
PTC RESET FUSE 30V 120MA RADIAL Product overview: YPAL0013N from Amphenol Thermometrics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-YPAL0013N can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 120MA RADIAL Product overview: YPAL0013N from Amphenol Thermometrics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-YPAL0013N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1380337-YPAL0013N - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1380337-YPAL0013N
Circuit Protection - PTC Resettable Fuses 1380337-YPAL0013N
Win Source Part Number: 1380337-YPAL0013N Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 32 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Amphenol Thermometrics Series: YP Package: Bulk Product Status: Obsolete Package / Case: Radial, Disc Base Product Number: YPAL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.200" (5.08mm) Size / Dimension: 0.157" Dia x 0.138" T (4.00mm x 3.50mm) Height - Seated (Max): 0.217" (5.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 700 mA Current - Hold (Ih) (Max): 120 mA Voltage - Max: 30V Current - Trip (It): 240 mA Resistance - 25°C (Typ): 13 Ohms

Win Source Part Number: 1380337-YPAL0013N
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: 0°C ~ 60°C
Fake Threat In the Open Market: 32 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Amphenol Thermometrics
Series: YP
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Disc
Base Product Number: YPAL
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.200" (5.08mm)
Size / Dimension: 0.157" Dia x 0.138" T (4.00mm x 3.50mm)
Height - Seated (Max): 0.217" (5.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 700 mA
Current - Hold (Ih) (Max): 120 mA
Voltage - Max: 30V
Current - Trip (It): 240 mA
Resistance - 25°C (Typ): 13 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - YPAL0013N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
YPAL0013N
Circuit Protection - PTC Resettable Fuses YPAL0013N
PTC RESET FUSE 30V 120MA RADIAL

PTC RESET FUSE 30V 120MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-YPAL0013N 1380337-YPAL0013N YPAL0013N
Product Name 30V 120MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data