Amphenol Industrial YO0401500000G
TERM BLK 4POS SIDE ENT 3.5MM PCB
TB, WIRE TO BRD, R/A, 4WAY, 16AWG ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 446476 | 609-4979-ND | 32AK9731 |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Tb, Wire To Brd, R/a, 4Way, 16Awg Rohs Compliant Amphenol Anytek |
| Mounting Options | PCB | PCB | |
| Approvals | RoHS Compliant | ||
| # of Contacts | 4 | 4 | |
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) | |
| Body Material | Thermoplastic | Thermoplastic |