"3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
Conn Terminal Block 3 POS 3.5mm Solder ST Thru-Hole 10A Product overview: YO0301500000G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-YO0301500000G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1314986-YO0301500000
Category: Connectors, Interconnects>Termin
Series: 26-350
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Green
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 16-24 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Copper Alloy - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Screw Thread: M2
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Base Product Number: YO03
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | YO0301500000G-ND | 368-YO0301500000G | 1314986-YO0301500000G |
| Product Name | Wire to Board | 10A Electronic Connector | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.51 mm (0.1380 inch) |