Amphenol Industrial YO0221500000G
TERM BLK 2P SIDE ENT 3.81MM PCB
TB, WIRE TO BRD, R/A, 2WAY, 16AWG ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 446329 | 609-3918-ND | 32AK9730 |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Amphenol Anytek |
| Mounting Options | PCB | PCB | |
| Approvals | RoHS Compliant | ||
| # of Contacts | 2 | 2 | |
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | |
| Body Material | Thermoplastic | Thermoplastic |