Amphenol Corporation Terminal Blocks - YN5421500000G YN5421500000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1081609-YN5421500000 G Packaging: Bulk Positions Per Level: 18 Number of Levels: 3 Pitch: 5.08mm Color: Green Features: Interlocking (Side) Wire Gauge: 12-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.5 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1081609-YN5421500000 G Packaging: Bulk Positions Per Level: 18 Number of Levels: 3 Pitch: 5.08mm Color: Green Features: Interlocking (Side) Wire Gauge: 12-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.5 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - YN5421500000G - 1081609-YN5421500000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - YN5421500000G
1081609-YN5421500000G
Terminal Blocks - YN5421500000G 1081609-YN5421500000G
Manufacturer: Amphenol Anytek Win Source Part Number: 1081609-YN5421500000 G Packaging: Bulk Positions Per Level: 18 Number of Levels: 3 Pitch: 5.08mm Color: Green Features: Interlocking (Side) Wire Gauge: 12-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.5 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 1081609-YN5421500000G
Packaging: Bulk
Positions Per Level: 18
Number of Levels: 3
Pitch: 5.08mm
Color: Green
Features: Interlocking (Side)
Wire Gauge: 12-24 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M2.5
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1081609-YN5421500000G
Product Name Terminal Blocks - YN5421500000G
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909D3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details