Amphenol Corporation Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors YM120D370N100

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 85C0197 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
85C0197
Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 85C0197
PTC THERMISTOR; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2 RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 85C0197
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 2 ±% Full Scale
Length 0.7559 inch (19.2 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details