Amphenol Advanced Sensors Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors YM120D260N150

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 97M4473 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
97M4473
Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 97M4473
PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2 RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 97M4473
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Resistance (@25°C) 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details