Amphenol Corporation Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors YM120D260N150.

Description
PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 28AC5934 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
28AC5934
Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 28AC5934
PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:Through Hole; Product Range:YM Series; Operating Voltage Max:265VAC; Applications:Over Current, Over Temperature & Over Voltage Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 28AC5934
Product Name Ptc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Resistance (@25°C) 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details