Amphenol Corporation Barrier Terminal Blocks YK5110603000G

Description
Barrier Terminal Blocks 950 TB BARRIER
Datasheet
Description
Barrier Terminal Blocks 950 TB BARRIER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - YK5110603000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
YK5110603000G
Barrier Terminal Blocks YK5110603000G
Barrier Terminal Blocks 950 TB BARRIER

Barrier Terminal Blocks 950 TB BARRIER

Buy Now Datasheet
Terminal Block, Barrier, 6Pos, 22-10Awg; Pitch Spacing Amphenol Anytek - 45AJ0082 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 22-10Awg; Pitch Spacing Amphenol Anytek
45AJ0082
Terminal Block, Barrier, 6Pos, 22-10Awg; Pitch Spacing Amphenol Anytek 45AJ0082
TERMINAL BLOCK, BARRIER, 6POS, 22-10AWG; Pitch Spacing:9.5mm; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Rated Current:30A; Rated Voltage:300V; Product Range:YK511 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 22-10AWG; Pitch Spacing:9.5mm; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Rated Current:30A; Rated Voltage:300V; Product Range:YK511 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number YK5110603000G 45AJ0082
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 6Pos, 22-10Awg; Pitch Spacing Amphenol Anytek
Terminal Block Type Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7808-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-11A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details