Amphenol Corporation Terminal Blocks - YK50A0403000G YK50A0403000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1050541-YK50A0403000 G Packaging: Bulk Pitch: 0.374" (9.50mm) Color: Black Number of Rows: 1 Wire Gauge: 10-22 AWG Voltage Rating: 300V Current Rating: 30A Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 4 Mounting: Through Hole, Right Angle Number of Wire Entries: 4 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Solder Tab Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1050541-YK50A0403000 G Packaging: Bulk Pitch: 0.374" (9.50mm) Color: Black Number of Rows: 1 Wire Gauge: 10-22 AWG Voltage Rating: 300V Current Rating: 30A Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 4 Mounting: Through Hole, Right Angle Number of Wire Entries: 4 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Solder Tab Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - YK50A0403000G - 1050541-YK50A0403000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - YK50A0403000G
1050541-YK50A0403000G
Terminal Blocks - YK50A0403000G 1050541-YK50A0403000G
Manufacturer: Amphenol Anytek Win Source Part Number: 1050541-YK50A0403000 G Packaging: Bulk Pitch: 0.374" (9.50mm) Color: Black Number of Rows: 1 Wire Gauge: 10-22 AWG Voltage Rating: 300V Current Rating: 30A Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 4 Mounting: Through Hole, Right Angle Number of Wire Entries: 4 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Solder Tab Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 1050541-YK50A0403000G
Packaging: Bulk
Pitch: 0.374" (9.50mm)
Color: Black
Number of Rows: 1
Wire Gauge: 10-22 AWG
Voltage Rating: 300V
Current Rating: 30A
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 4
Mounting: Through Hole, Right Angle
Number of Wire Entries: 4
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: Solder Tab
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1050541-YK50A0403000G
Product Name Terminal Blocks - YK50A0403000G
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details