ANYTEK Technology Corporation Ltd. Terminal Blocks - Barrier Blocks YK4410203000G

Description
CONN BARRIER STRIP 2CIRC 0.374"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRC 0.374"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - YK4410203000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
YK4410203000G-ND
Terminal Blocks - Barrier Blocks YK4410203000G-ND
CONN BARRIER STRIP 2CIRC 0.374"

CONN BARRIER STRIP 2CIRC 0.374"

Buy Now Datasheet
Barrier Terminal Blocks - YK4410203000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
YK4410203000G
Barrier Terminal Blocks YK4410203000G
Barrier Terminal Blocks 950 TB BARRIER

Barrier Terminal Blocks 950 TB BARRIER

Buy Now Datasheet
Terminal Block, Barrier, 2Pos, 22-10Awg; Pitch Spacing Amphenol Anytek - 45AJ0077 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 22-10Awg; Pitch Spacing Amphenol Anytek
45AJ0077
Terminal Block, Barrier, 2Pos, 22-10Awg; Pitch Spacing Amphenol Anytek 45AJ0077
TERMINAL BLOCK, BARRIER, 2POS, 22-10AWG; Pitch Spacing:9.5mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Rated Current:30A; Rated Voltage:300V; Product Range:YK441 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 22-10AWG; Pitch Spacing:9.5mm; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Rated Current:30A; Rated Voltage:300V; Product Range:YK441 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number YK4410203000G-ND YK4410203000G 45AJ0077
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 2Pos, 22-10Awg; Pitch Spacing Amphenol Anytek
Mounting Options PCB; Terminal Strip
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.50 mm (0.37 inches)
Unlock Full Specs
to access all available technical data